Product Group: Printing Blankets
Product Sub-Group: Premium Printing Blankets
Main Industry Segments: Textile printing
Applications: Printing blanket, Textile digital printing
Special Features: High precision, Solvent resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010101971 |
| Product Name | Premium Printing Blankets |
| Application | Printing blanket, Textile digital printing |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0827 inch (2.1 mm) |