Habasit America General Purpose Belts H100066272

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Diverting belt, Loading/Unloading belt, Food processing/conveying belt Special Features: Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Diverting belt, Loading/Unloading belt, Food processing/conveying belt Special Features: Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066272 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066272
General Purpose Belts H100066272
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Diverting belt, Loading/Unloading belt, Food processing/conveying belt Special Features: Reverse side coated

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Diverting belt, Loading/Unloading belt, Food processing/conveying belt
Special Features: Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066272
Product Name General Purpose Belts
Application Food & Beverage Processing; Diverting belt, Loading/Unloading belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1890 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
PVC Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
Material Polyvinyl Chloride
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Hi-Temperature Belts - H250000147 - Habasit America
Specs
Material Glass fabric
Thickness 0.2799 inch (7.11 mm)
Width 2 inch (50.8 mm)
View Details
 - BRT18X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details