Habasit America XVT-2249 H010101931

Description
Product Group: Punching Belts Main Industry Segments: Leather, Various industries, Automotive components Applications: Punching belt Special Features: Cut resistant, Abrasion resistant
Datasheet
Description
Product Group: Punching Belts Main Industry Segments: Leather, Various industries, Automotive components Applications: Punching belt Special Features: Cut resistant, Abrasion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XVT-2249 - H010101931 - Habasit America
Suwanee, GA, United States
XVT-2249
H010101931
XVT-2249 H010101931
Product Group: Punching Belts Main Industry Segments: Leather, Various industries, Automotive components Applications: Punching belt Special Features: Cut resistant, Abrasion resistant

Product Group: Punching Belts
Main Industry Segments: Leather, Various industries, Automotive components
Applications: Punching belt
Special Features: Cut resistant, Abrasion resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101931
Product Name XVT-2249
Application Punching belt
Material Polyamide (PA)
Thickness 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Oil Resistant Belts (Habasit HySAN) - H100066066 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
View Details
Balanced Weave Belting - B-42-15-10-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4608 lbs (0.2090 kg)
View Details