Habasit America Forming Belts H010101811

Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt Special Features: ATEX compliant, Hydrolysis resistant
Datasheet
Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt Special Features: ATEX compliant, Hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forming Belts - H010101811 - Habasit America
Suwanee, GA, United States
Forming Belts
H010101811
Forming Belts H010101811
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt Special Features: ATEX compliant, Hydrolysis resistant

Product Group: Wood Processing Belts
Product Sub-Group: Forming Belts
Main Industry Segments: Wood panel and boards
Applications: Forming line/spreading belt
Special Features: ATEX compliant, Hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101811
Product Name Forming Belts
Application Forming line/spreading belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
 - BSI18X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details