Habasit America Solid Woven Belts H010100282

Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Bread Applications: Dough belt, Proofer belt, Tablet feeder belt (wood) Special Features: Air permeability
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Bread Applications: Dough belt, Proofer belt, Tablet feeder belt (wood) Special Features: Air permeability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Woven Belts - H010100282 - Habasit America
Suwanee, GA, United States
Solid Woven Belts
H010100282
Solid Woven Belts H010100282
Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Bread Applications: Dough belt, Proofer belt, Tablet feeder belt (wood) Special Features: Air permeability

Product Group: Fabric Surface Belts
Product Sub-Group: Solid Woven Belts
Main Industry Segments: Bread
Applications: Dough belt, Proofer belt, Tablet feeder belt (wood)
Special Features: Air permeability

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100282
Product Name Solid Woven Belts
Application Dough belt, Proofer belt, Tablet feeder belt (wood)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Oil Resistant Belts - H250000895 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2500 inch (6.35 mm)
View Details
Balanced Weave Belting - B-36-28-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4308 lbs (0.1954 kg)
View Details