Habasit America XVT-1833 H010100818

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XVT-1833 - H010100818 - Habasit America
Suwanee, GA, United States
XVT-1833
H010100818
XVT-1833 H010100818
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing
Applications: Processing belt, Paper handling belt
Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100818
Product Name XVT-1833
Application Pulp & Paper; Processing belt, Paper handling belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features Anti-Static
View Details
Polyurethane Knitted Endless Belt - P5107 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0315 inch (0.8000 mm)
View Details
 - BFGS24X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 1200 inch (30480 mm)
View Details
Premium Printing Blankets - H010102371 - Habasit America
Specs
Application Printing blanket
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.1024 inch (2.6 mm)
View Details