Habasit America Premium Printing Blankets H010102372

Description
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity
Datasheet
Description
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Printing Blankets - H010102372 - Habasit America
Suwanee, GA, United States
Premium Printing Blankets
H010102372
Premium Printing Blankets H010102372
Product Group: Printing Blankets Product Sub-Group: Premium Printing Blankets Main Industry Segments: Textile printing Applications: Printing blanket, Textile digital printing Special Features: High precision, Abrasion resistant, High modulus of elasticity

Product Group: Printing Blankets
Product Sub-Group: Premium Printing Blankets
Main Industry Segments: Textile printing
Applications: Printing blanket, Textile digital printing
Special Features: High precision, Abrasion resistant, High modulus of elasticity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010102372
Product Name Premium Printing Blankets
Application Printing blanket, Textile digital printing
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0906 inch (2.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Various Conveyor Special Belts - H250000227 - Habasit America
Specs
Application Air gravity/air slide membrane
Material Polyester; Polyester (PET)
Thickness 0.2350 inch (5.97 mm)
View Details
Balanced Flattened Section Belting - BFS-36-15-11-12 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2842 lbs (0.1289 kg)
View Details