Habasit America Antimicrobial Belts (HyGUARD) H010100516

Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antimicrobial Belts (HyGUARD) - H010100516 - Habasit America
Suwanee, GA, United States
Antimicrobial Belts (HyGUARD)
H010100516
Antimicrobial Belts (HyGUARD) H010100516
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped

Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HyGUARD)
Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers
Applications: Infeed belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Special Features: Antimicrobially equipped

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100516
Product Name Antimicrobial Belts (HyGUARD)
Application Packaging; Infeed belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Conveyor Belts - H100066136 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Inserting belt, Acceleration belt, Metering/singulation belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details
Open Ended Timing Belts - HTD8-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 3.94 inch (10 to 100 mm)
View Details