Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Accumulation belt, Miniconveyor belt, Cooling (line) belt, Inspection/control belt, Metering/singulation
Special Features: Easy cleanability, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102323 |
| Product Name | General Purpose Belts |
| Application | Packaging; ing belt Packaging belt, Processing belt, Accumulation belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0591 inch (1.5 mm) |