Habasit America HAT-8P H010100309

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAT-8P - H010100309 - Habasit America
Suwanee, GA, United States
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing
Applications: Processing belt, Paper handling belt
Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100309
Product Name HAT-8P
Application Pulp & Paper; Processing belt, Paper handling belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
 - BSI12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details
Polyurethane Knitted Endless Belt - P6150 - Megadyne Americas
Specs
Application General Purpose
Material Aramid; Polyurethane
Thickness 0.0394 inch (1 mm)
View Details
P.50-600F -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details