Habasit America HAB-12E H010100373

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Recycling, Various industries, Industrial automation Applications: Packaging belt, Processing belt, Acceleration belt Special Features: Oil resistant, Abrasion resistant
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Recycling, Various industries, Industrial automation Applications: Packaging belt, Processing belt, Acceleration belt Special Features: Oil resistant, Abrasion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAB-12E - H010100373 - Habasit America
Suwanee, GA, United States
HAB-12E
H010100373
HAB-12E H010100373
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Recycling, Various industries, Industrial automation Applications: Packaging belt, Processing belt, Acceleration belt Special Features: Oil resistant, Abrasion resistant

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Recycling, Various industries, Industrial automation
Applications: Packaging belt, Processing belt, Acceleration belt
Special Features: Oil resistant, Abrasion resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100373
Product Name HAB-12E
Application Packaging; Packaging belt, Processing belt, Acceleration belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Habasit® Cleandrive Belt Series CD50 - H010102841 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details
Balanced Weave Belting - B-36-10-9-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3492 lbs (0.1584 kg)
View Details