Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Infeed belt, Decline belt, Incline belt, Metering/singulation
Special Features: High grip surface, Dimensionally stable
Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Infeed belt, Decline belt, Incline belt, Metering/singulation
Special Features: High grip surface, Dimensionally stable
| Habasit America | Habasit America | |
|---|---|---|
| Product Category | Conveyor Belts | Conveyor Belts |
| Product Number | H250000267 | H250000267 |
| Product Name | Flame Retardant Belts | Flame Retardant Belts |
| Application | Inclined Conveying; Infeed belt, Decline belt, Incline belt, Metering/singulation belt | Inclined Conveying; Infeed belt, Decline belt, Incline belt, Metering/singulation belt |
| Material | Neoprene; Rubber; Chloroprene Rubber (Neoprene) | Neoprene; Rubber; Chloroprene Rubber (Neoprene) |
| Minimum Pulley Size | 4.02 inch (102 mm) | 4.02 inch (102 mm) |