The HNA-18P is a processing belt designed for use in distribution centers and industrial automation applications. It features a polyurethane cross-linked (PUR) conveying side that is smooth and non-adhesive, with a green color, and a pulley side made of impregnated fabric also in polyurethane, colored black. The belt is constructed with three layers of fabric and is equipped with antistatic properties. This belt has a thickness of 1.9 mm and a mass of 1.6 kg/m¬=. It can operate continuously in temperatures ranging from -20 ¬8C to 100 ¬8C. The tensile force for 1% elongation is 8.0 N/mm, while the relaxed tensile force is 3.8 N/mm. The belt is suitable for various applications, including accumulation and horizontal conveyance, and is compatible with slider beds and carrying rollers. The HNA-18P is abrasion resistant, cut resistant, and oil resistant, with a constant coefficient of friction. However, it is not suitable for food applications and does not have specific flammability prevention properties. The recommended joining method is Thermofix at 90¬8, and the minimum pulley diameter is 50 mm. This product has not been tested according to ATEX standards, and users should assess its suitability for their specific environments.
Product Group: Various Special Belts
Main Industry Segments: Distribution centers, Industrial automation
Applications: Sorting belt, Processing belt
Special Features: Cut resistant, Oil resistant, Abrasion resistant, Constant coefficient of friction
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100370 |
| Product Name | HNA-18P |
| Application | Sorting belt, Processing belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0748 inch (1.9 mm) |