Habasit America General Purpose Conveyor Belts H100060238

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100060238 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100060238
General Purpose Conveyor Belts H100060238
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Abrasion resistant, Chemical resistant, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt
Special Features: Abrasion resistant, Chemical resistant, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100060238
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Antimicrobial Belts (HyGUARD) - H010100515 - Habasit America
Specs
Application Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0512 inch (1.3 mm)
View Details
 - Flat Conveyor Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application General Purpose; High Temperature (optional feature)
Material Nylon (optional feature); Polyurethane (optional feature); Polyvinyl Chloride (optional feature); Rubber (optional feature); Silicone (optional feature); Teflon (optional feature); Thermoplastic
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Modular (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 12.2 inch (10 to 310 mm)
View Details