Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Applications: Transfer belt, Enrobing belt, Weighing belt, Packaging belt, Cooling (line) belt
Special Features: Flexibility
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100317 |
| Product Name | General Purpose Belts |
| Application | Packaging; Transfer belt, Enrobing belt, Weighing belt, Packaging belt, Cooling (line) belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0236 inch (0.6000 mm) |