ContiTech AG Textile Conveyor Belts with Oil- and Grease-resistant Covers CONTIFLEX® OIL

Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Temperature-stable Fire-retardant Cut-resistant and exceptionally wear resistant Foodstuffs-resistant Extremely resistant to cold Halogen-free, low-fuming Applications: Recycling operations Wood processing/sawmills Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Foodstuffs industry Waste utilization and composting Mills Oil sand Product Range: CONTIFLEX® textile conveyor belt with EP plies available in widths up to 3,200 mm Belt strength of EP 250/2 to EP 3150/5 Cover thicknesses can be selected to fit the application
Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Temperature-stable Fire-retardant Cut-resistant and exceptionally wear resistant Foodstuffs-resistant Extremely resistant to cold Halogen-free, low-fuming Applications: Recycling operations Wood processing/sawmills Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Foodstuffs industry Waste utilization and composting Mills Oil sand Product Range: CONTIFLEX® textile conveyor belt with EP plies available in widths up to 3,200 mm Belt strength of EP 250/2 to EP 3150/5 Cover thicknesses can be selected to fit the application

Suppliers

Company
Product
Description
Supplier Links
Textile Conveyor Belts with Oil- and Grease-resistant Covers - CONTIFLEX® OIL - ContiTech AG
Hanover, Germany
Textile Conveyor Belts with Oil- and Grease-resistant Covers
CONTIFLEX® OIL
Textile Conveyor Belts with Oil- and Grease-resistant Covers CONTIFLEX® OIL
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Temperature-stable Fire-retardant Cut-resistant and exceptionally wear resistant Foodstuffs-resistant Extremely resistant to cold Halogen-free, low-fuming Applications: Recycling operations Wood processing/sawmills Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Foodstuffs industry Waste utilization and composting Mills Oil sand Product Range: CONTIFLEX® textile conveyor belt with EP plies available in widths up to 3,200 mm Belt strength of EP 250/2 to EP 3150/5 Cover thicknesses can be selected to fit the application

CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications.

Properties:

  • Temperature-stable
  • Fire-retardant
  • Cut-resistant and exceptionally wear resistant
  • Foodstuffs-resistant
  • Extremely resistant to cold
  • Halogen-free, low-fuming

Applications:

  • Recycling operations
  • Wood processing/sawmills
  • Fertilizer
  • Chemical industry
  • Rural co-ops and traders in agricultural commodities
  • Foodstuffs industry
  • Waste utilization and composting
  • Mills
  • Oil sand

Product Range:

  • CONTIFLEX® textile conveyor belt with EP plies available in widths up to 3,200 mm
  • Belt strength of EP 250/2 to EP 3150/5
  • Cover thicknesses can be selected to fit the application
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number CONTIFLEX® OIL
Product Name Textile Conveyor Belts with Oil- and Grease-resistant Covers
Application General Purpose; Recycling operations, Wood processing/sawmills, Fertilizer, Chemical industry, Foodstuffs industry, Waste utilization and composting, Mills,Oil sand
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
Habasit® Cleanline Belts - H010100951 - Habasit America
Specs
Application Packaging; Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0551 inch (1.4 mm)
View Details