Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt
Special Features: Abrasion resistant, Reverse side coated
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066184 |
| Product Name | General Purpose Belts |
| Application | Sorting belt, Diverting belt, Inspection/control belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1181 inch (3 mm) |