Habasit America Flame Retardant Belts H100066263

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Sorting belt, Power turn belt Special Features: Flexibility, High precision, Flame retardant, Powerturn suitable, Constant coefficient of friction
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Sorting belt, Power turn belt Special Features: Flexibility, High precision, Flame retardant, Powerturn suitable, Constant coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066263 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066263
Flame Retardant Belts H100066263
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Sorting belt, Power turn belt Special Features: Flexibility, High precision, Flame retardant, Powerturn suitable, Constant coefficient of friction

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Sorting belt, Power turn belt
Special Features: Flexibility, High precision, Flame retardant, Powerturn suitable, Constant coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066263
Product Name Flame Retardant Belts
Application Sorting belt, Power turn belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0906 inch (2.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
NAS-40EHDV - H100066266 - Habasit America
Specs
Application Polishing machines, Calibrating machines
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.4724 inch (12 mm)
View Details
Balanced Weave Belting - B-84-84-20 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1000 lbs (0.0454 kg)
View Details