Habasit America 8M-S

Description
Category: Open-end Timing Belts - Standard steel
Description
Category: Open-end Timing Belts - Standard steel
Datasheet
Datasheet Summary
Powered by GS/AI

The 8M-S is a metric open-end timing belt from Habasit America, featuring an HTD shape with an 8 mm pitch. It is constructed from a steel cord and is available in various materials, including food-grade options. The belt is offered in multiple colors, including white, transparent, and black, with hardness ratings of 88 to 92 ShA. It operates effectively within a temperature range of -20¬8C to 80¬8C (-4¬8F to 176¬8F), depending on the specific material. The 8M-S timing belt is compliant with relevant EU and US food contact requirements, making it suitable for applications involving food processing. It fulfills ISO 9563 standards and is available in different slitting widths, with a maximum width of 150 mm (6 inches). The admissible tensile forces for the belt vary based on width, with values ranging from 1,590 N (357 lbf) for the narrowest option to 14,800 N (3,327 lbf) for the widest. The ultimate tensile strength for the widest belt is noted to be 55,230 N. Engineers should consider the 8M-S for applications requiring reliable timing and conveying solutions, particularly in environments where food safety is a concern. The product's specifications and compliance with industry standards make it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The 8M-S is a metric open-end timing belt from Habasit America, featuring an HTD shape with an 8 mm pitch. It is constructed from a steel cord and is available in various materials, including food-grade options. The belt is offered in multiple colors, including white, transparent, and black, with hardness ratings of 88 to 92 ShA. It operates effectively within a temperature range of -20¬8C to 80¬8C (-4¬8F to 176¬8F), depending on the specific material. The 8M-S timing belt is compliant with relevant EU and US food contact requirements, making it suitable for applications involving food processing. It fulfills ISO 9563 standards and is available in different slitting widths, with a maximum width of 150 mm (6 inches). The admissible tensile forces for the belt vary based on width, with values ranging from 1,590 N (357 lbf) for the narrowest option to 14,800 N (3,327 lbf) for the widest. The ultimate tensile strength for the widest belt is noted to be 55,230 N. Engineers should consider the 8M-S for applications requiring reliable timing and conveying solutions, particularly in environments where food safety is a concern. The product's specifications and compliance with industry standards make it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
8M-S -  - Habasit America
Suwanee, GA, United States
8M-S
8M-S
Category: Open-end Timing Belts - Standard steel

Category: Open-end Timing Belts - Standard steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name 8M-S
Metric Pitch 8M
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 357 mm (14.06 inch)
View Details
2 mm (GT3) Pitch, 36 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M036060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
L-S -  - Habasit America
Habasit America
Specs
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 1700 N (6115 oz)
Minimum Pulley Size 60 mm (2.36 inch)
View Details