Habasit America 14M-A

Description
Category: Open-end Timing Belts - Aramid
Datasheet
Description
Category: Open-end Timing Belts - Aramid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14M-A -  - Habasit America
Suwanee, GA, United States
14M-A
14M-A
Category: Open-end Timing Belts - Aramid

Category: Open-end Timing Belts - Aramid

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name 14M-A
Metric Pitch 14M
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 228 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M228090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 920 mm (36.22 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details