RS Components, Ltd.
Timing Belts
1755220
Description
HTD Timing Belt 540-5M-9
Request a Quote
Email Supplier
Description
HTD Timing Belt 540-5M-9
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Belts (metric) |
|
Product Number
|
1755220 |
|
Product Name
|
Timing Belts |
|
Metric Pitch
|
5mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Metric Pitch
14mm
Belt Width
40 mm (1.57 inch)
Belt Length
1778 mm (70 inch)
View Details
Metric Pitch
5mm
Number of Teeth
59
Belt Material
Rubber; Rubber
View Details
Metric Pitch
3mm
Belt Width
6 mm (0.2362 inch)
Belt Length
336 mm (13.23 inch)
View Details
Metric Pitch
8mm
Belt Width
30 mm (1.18 inch)
Belt Length
720 mm (28.35 inch)
View Details