Habasit America 2.0" RS Straight FF620

Description
Product Sub-Group: 2.0" RS Straight FF620
Datasheet
Description
Product Sub-Group: 2.0" RS Straight FF620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Straight FF620
2.0" RS Straight FF620
Product Sub-Group: 2.0" RS Straight FF620

Product Sub-Group: 2.0" RS Straight FF620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Straight FF620
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details