Belt Technologies, Inc. Friction Drive Belts

Description
PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong and smooth. The rotation of the belt is achieved by tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications requiring relatively lower precision, such as: Conveying Heat sealing Casting Imaging Metrak© – Accurate Tracking A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt rather than on the metal belt, thus maximizing belt life in a forced tracking system. There are many additional methods to aid in improved tracking. For more information, visit our Solutions Page. Where timing and exact positioning are more critical, a PureSteel® Timing Belt should be considered.
Description
PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong and smooth. The rotation of the belt is achieved by tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications requiring relatively lower precision, such as: Conveying Heat sealing Casting Imaging Metrak© – Accurate Tracking A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt rather than on the metal belt, thus maximizing belt life in a forced tracking system. There are many additional methods to aid in improved tracking. For more information, visit our Solutions Page. Where timing and exact positioning are more critical, a PureSteel® Timing Belt should be considered.

Suppliers

Company
Product
Description
Supplier Links
Friction Drive Belts -  - Belt Technologies, Inc.
Agawam, MA, United States
Friction Drive Belts
Friction Drive Belts
PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong and smooth. The rotation of the belt is achieved by tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications requiring relatively lower precision, such as: Conveying Heat sealing Casting Imaging Metrak© – Accurate Tracking A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt rather than on the metal belt, thus maximizing belt life in a forced tracking system. There are many additional methods to aid in improved tracking. For more information, visit our Solutions Page. Where timing and exact positioning are more critical, a PureSteel® Timing Belt should be considered.

PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong and smooth. The rotation of the belt is achieved by tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications requiring relatively lower precision, such as:

  • Conveying
  • Heat sealing
  • Casting
  • Imaging

Metrak© – Accurate Tracking

A Metrak© belt employs a V belt bonded to the inner circumference of the metal belt. This two-element belt, which Belt Technologies calls Metrak©, distributes tracking stresses on the V belt rather than on the metal belt, thus maximizing belt life in a forced tracking system.

There are many additional methods to aid in improved tracking. For more information, visit our Solutions Page.

Where timing and exact positioning are more critical, a PureSteel® Timing Belt should be considered.

Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Conveyor Belts
Product Name Friction Drive Belts
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Printing / Machine Tape -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Manufacturing; PowerTransmission; Pulp & Paper
Material Rubber; Tape (optional feature)
Features Perforated (optional feature); V-Guide (optional feature); Anti-Static (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 1.97 inch (10 to 50 mm)
View Details
Balanced Weave Belting - B-36-18-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3375 lbs (0.1531 kg)
View Details