Habasit America 2.0" RS Radius PR620

Description
Product Sub-Group: 2.0" RS Radius PR620
Datasheet
Description
Product Sub-Group: 2.0" RS Radius PR620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Radius PR620
2.0" RS Radius PR620
Product Sub-Group: 2.0" RS Radius PR620

Product Sub-Group: 2.0" RS Radius PR620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Radius PR620
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
Wide Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
Thickness 0.0030 to 0.0157 inch (0.0760 to 0.4000 mm)
View Details