Haas Automation, Inc. 50-Taper Standard Vertical Maching Center VF-6/50

Description
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter)flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter)flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
50-Taper Standard Vertical Maching Center - VF-6/50 - Haas Automation, Inc.
Oxnard, CA, USA
50-Taper Standard Vertical Maching Center
VF-6/50
50-Taper Standard Vertical Maching Center VF-6/50
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter)flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW), 7500 rpm, 30+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter)flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-6/50
Product Name 50-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data