Rottler Manufacturing Multi Purpose CNC (Custom Parts) Machine F99Y

Description
The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The F90Y Series employ an entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. The machines work like advanced CNC machining centers but Rottler's conversational programming technology makes them very easy to operate. All F90Y Series machines have the capability of Boring, Surfacing, Line Boring, and Universal Machining. Traveling column and spindle movements operated by precision ball screws and AC servo motors. Optional Automatic cycle software and production tooling allow complete block banks to be machined without operator attendance, once the job is set up and the "cycle start" button is pressed, the operator is free to "walk away" and do other work while the F90Y completes a block bank or main line bore unattended! For more information: See the F90Y Brochure or give us a call at +1 (253) 872-7050
Datasheet
Description
The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The F90Y Series employ an entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. The machines work like advanced CNC machining centers but Rottler's conversational programming technology makes them very easy to operate. All F90Y Series machines have the capability of Boring, Surfacing, Line Boring, and Universal Machining. Traveling column and spindle movements operated by precision ball screws and AC servo motors. Optional Automatic cycle software and production tooling allow complete block banks to be machined without operator attendance, once the job is set up and the "cycle start" button is pressed, the operator is free to "walk away" and do other work while the F90Y completes a block bank or main line bore unattended! For more information: See the F90Y Brochure or give us a call at +1 (253) 872-7050
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose CNC (Custom Parts) Machine - F99Y - Rottler Manufacturing
Kent, WA, USA
Multi Purpose CNC (Custom Parts) Machine
F99Y
Multi Purpose CNC (Custom Parts) Machine F99Y
The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The F90Y Series employ an entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. The machines work like advanced CNC machining centers but Rottler's conversational programming technology makes them very easy to operate. All F90Y Series machines have the capability of Boring, Surfacing, Line Boring, and Universal Machining. Traveling column and spindle movements operated by precision ball screws and AC servo motors. Optional Automatic cycle software and production tooling allow complete block banks to be machined without operator attendance, once the job is set up and the "cycle start" button is pressed, the operator is free to "walk away" and do other work while the F90Y completes a block bank or main line bore unattended! For more information: See the F90Y Brochure or give us a call at +1 (253) 872-7050

The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc.
The F90Y Series employ an entire array of features which help maximize the productivity capabilities of the machines. Quick tooling changeover maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one setup. The machines work like advanced CNC machining centers but Rottler's conversational programming technology makes them very easy to operate.
All F90Y Series machines have the capability of Boring, Surfacing, Line Boring, and Universal Machining. Traveling column and spindle movements operated by precision ball screws and AC servo motors. Optional Automatic cycle software and production tooling allow complete block banks to be machined without operator attendance, once the job is set up and the "cycle start" button is pressed, the operator is free to "walk away" and do other work while the F90Y completes a block bank or main line bore unattended!
For more information: See the F90Y Brochure or give us a call at +1 (253) 872-7050

Supplier's Site Datasheet

Technical Specifications

  Rottler Manufacturing
Product Category Milling Machines
Product Number F99Y
Product Name Multi Purpose CNC (Custom Parts) Machine
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 10.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Multi Purpose CNC (Custom Parts) Machine - F98Y - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 10.5 HP
View Details
Gear hobbing machines, horizontal - Koepfer 300 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 800 rpm
View Details