Haas Automation, Inc. CNC Vertical Toolroom Mill TM-1P

Description
Toolroom Mill with Tool Changer; 30" x 12" x 16" (762 x 305 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.
Description
Toolroom Mill with Tool Changer; 30" x 12" x 16" (762 x 305 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Toolroom Mill - TM-1P - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Toolroom Mill
TM-1P
CNC Vertical Toolroom Mill TM-1P
Toolroom Mill with Tool Changer; 30" x 12" x 16" (762 x 305 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Toolroom Mill with Tool Changer; 30" x 12" x 16" (762 x 305 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number TM-1P
Product Name CNC Vertical Toolroom Mill
Features Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Boring Mill
Control CNC / Computer Numerical Control
Spindle Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - Pentax - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
PCB Milling Machine - ProtoMat S63 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
50-Taper Standard Vertical Maching Center - VF-5/50XT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details