Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, color remote jog handle, programmable coolant nozzle, automatic chip auger, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon(360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
| Haas Automation, Inc. | |
|---|---|
| Product Category | Milling Machines |
| Product Number | VF-5/50XT |
| Product Name | 50-Taper Standard Vertical Maching Center |
| Features | Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling |
| Spindle Orientation | Vertical |
| Machine Type | Machining Center |
| Control | CNC / Computer Numerical Control |
| Spindle Speed | 7500 rpm |