Office Mill; 12" x 10" x 12" (305 x 254 x 305 mm) (xyz), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. 208-250VAC 50-60Hz, 20A, single-phase power only, with NEMA L6-20P plug.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Milling Machines |
| Product Number | OM-2A |
| Product Name | CNC Vertical Office Mill |
| Features | Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling |
| Spindle Orientation | Vertical |
| Machine Type | Machining Center |
| Control | CNC / Computer Numerical Control |
| Spindle Speed | 3000 rpm |