Haas Automation, Inc. 50-Taper Standard Vertical Maching Center VF-3YT/50

Description
Vertical Machining Center; 40" X 26" X 25" (1016 x 660 x 635 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 710 ipm (18 m/min) rapids, color remote jog handle, programmable coolant nozzle, automatic chip auger, power failure detection module, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 40" X 26" X 25" (1016 x 660 x 635 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 710 ipm (18 m/min) rapids, color remote jog handle, programmable coolant nozzle, automatic chip auger, power failure detection module, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
50-Taper Standard Vertical Maching Center - VF-3YT/50 - Haas Automation, Inc.
Oxnard, CA, USA
50-Taper Standard Vertical Maching Center
VF-3YT/50
50-Taper Standard Vertical Maching Center VF-3YT/50
Vertical Machining Center; 40" X 26" X 25" (1016 x 660 x 635 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 710 ipm (18 m/min) rapids, color remote jog handle, programmable coolant nozzle, automatic chip auger, power failure detection module, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Machining Center; 40" X 26" X 25" (1016 x 660 x 635 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 710 ipm (18 m/min) rapids, color remote jog handle, programmable coolant nozzle, automatic chip auger, power failure detection module, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-3YT/50
Product Name 50-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex MT 1101 S - AS 4055.911 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Darton High Speed CNC Milling Machines -  - DATRON Dynamics, Inc.
Specs
Features CAD / CAM Software (optional feature); Digital Readout (optional feature)
Spindle Orientation Horizontial (optional feature); Vertical (optional feature); Universal (optional feature)
Control CNC / Computer Numerical Control
View Details
CNC Verticals:40-Taper Standard Vertical Machining Center - VF-1YT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details