The ProtoTRAK Bed Mill range offers easy to use high CNC performance on a solid time proven design.All XYZ Bed Mills come equipped with the SMX ProtoTRAK controls and have the ability to tilt the head from side to side. Available as 3 models with travels up to 1524 x 596 x 540mm
Bed Mills are essential for when 3 axis CNC machining is required. Offering 530mm of programmable ‘Z’ travel yet still keeping the versatility of a swivel head and manual quill.
5HP VARIABLE SPEED HEAD
54†x 14†(1370 x 356mm) TABLE
31†x 20†x 23†(770 x 500 x 540mm) TRAVEL
PROGRAMMABLE 5000 RPM SPINDLE
Guards removed for clarity
| XYZ Machine Tools | |
|---|---|
| Product Category | Milling Machines |
| Product Number | XYZ SMX 3500 |
| Machine Type | Knee Mill |
| Control | CNC / Computer Numerical Control |
| Spindle Taper / Tool Type | 40 ISO |