Haas Automation, Inc. CNC Vertical Toolroom Mill TM-3

Description
Toolroom Mill; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper,�7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.
Description
Toolroom Mill; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper,�7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Toolroom Mill - TM-3 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Toolroom Mill
TM-3
CNC Vertical Toolroom Mill TM-3
Toolroom Mill; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper,�7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Toolroom Mill; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper,�7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number TM-3
Product Name CNC Vertical Toolroom Mill
Features Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Boring Mill
Control CNC / Computer Numerical Control
Spindle Speed 4000 to 40000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PF TUCU - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
40-Taper Standard Vertical Maching Center - VF-7/40 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details