The Haas TM Series Toolroom Mills are affordable, easy to use, and offer the precision control of the Haas CNC system. They use standard 40-taper tooling, and are very easy to learn and operate – even without knowing G-code.
Toolroom Mill with Tool Changer; 40" x 20" x 16" (1016 x 508 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Milling Machines |
| Product Number | TM-3P |
| Product Name | CNC Vertical Toolroom Mill |
| Features | Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature) |
| Spindle Orientation | Vertical |
| Machine Type | Boring Mill |
| Control | CNC / Computer Numerical Control |
| Spindle Speed | 6000 rpm |