Haas Automation, Inc. 5-Axis Vertical Maching Center VF-6/50TR

Description
5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
5-Axis Vertical Maching Center - VF-6/50TR - Haas Automation, Inc.
Oxnard, CA, USA
5-Axis Vertical Maching Center
VF-6/50TR
5-Axis Vertical Maching Center VF-6/50TR
5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-6/50TR
Product Name 5-Axis Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - Ares - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
CNC Verticals:40-Taper Standard Vertical Machining Center - VF-1YT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details