Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
HVR Advanced Power Components, Inc. | |
---|---|
Product Category | Resistors |
Product Number | T3830C |
Product Name | Replacement Carbon-Ceramic Tube |
Configuration | Single Resistor |
Category / Application | General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor |
Technology / Construction | Ceramic Composition |
Mounting / Packaging | Axial Leads |
Resistance Range | 4.7 to 22000 ohms |