Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
| HVR Advanced Power Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | T2520C |
| Product Name | Replacement Carbon-Ceramic Tube |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor; Industrial; Medical; Power Applications; Telecom; Surge Resistor |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 12 to 42000 ohms |