HSI Sensing (Hermetic Switch, Inc.) Radio Frequency Reed Switch HSR-980F

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching Features Voltage Breakdown determined with maximum of 3 µA leakage current Leaded glass currently exempted from RoHS requirements Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching Features Voltage Breakdown determined with maximum of 3 µA leakage current Leaded glass currently exempted from RoHS requirements Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Reed Switch - HSR-980F - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Radio Frequency Reed Switch
HSR-980F
Radio Frequency Reed Switch HSR-980F
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching Features Voltage Breakdown determined with maximum of 3 µA leakage current Leaded glass currently exempted from RoHS requirements Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:C High Voltage Holdoff with Radio Frequency Switching

Features

  • Voltage Breakdown determined with maximum of 3 µA leakage current
  • Leaded glass currently exempted from RoHS requirements
  • Rhodium contacts in vacuum environment
  • Hermetically sealed contacts

Advantages

  • Rf Isolation > 50 dB up to 30 MHz
  • Insertion Loss < 0.01dB up to 30MHz
  • Q measurement at least 60% of pure Copper wire
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-980F
Product Name Radio Frequency Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1.5 amps
DC Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 85-5 - BN 85-5. 24-60VDC -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp 14 to 167 F (-10 to 75 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
High Power Reed Switch - HSR-933W - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 3 amps
View Details
, Coto Reed Switches - RI-80SMD - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.3500 amps
AC Voltage Rating 175 volts
View Details