Littelfuse, Inc. Cylindrical Reed Sensor with Retaining Ribs 59040-4-U

Description
The 59040 Press-Fit Reed Sensor is a small, cylindrical reed sensor 31.0 mm (1.22”) long that presses into a 9.5 mm (.375”) diameter hole with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W Contact rating. Extensive range of sensitivity with specified cable length is available. The housing color is white. It has three crush ribs along the length of the capsule that allow a firm and fixed press-fit. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57040 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.
Datasheet
Description
The 59040 Press-Fit Reed Sensor is a small, cylindrical reed sensor 31.0 mm (1.22”) long that presses into a 9.5 mm (.375”) diameter hole with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W Contact rating. Extensive range of sensitivity with specified cable length is available. The housing color is white. It has three crush ribs along the length of the capsule that allow a firm and fixed press-fit. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57040 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Reed Sensor with Retaining Ribs - 59040-4-U - Littelfuse, Inc.
Rosemont, IL, United States
Cylindrical Reed Sensor with Retaining Ribs
59040-4-U
Cylindrical Reed Sensor with Retaining Ribs 59040-4-U
The 59040 Press-Fit Reed Sensor is a small, cylindrical reed sensor 31.0 mm (1.22”) long that presses into a 9.5 mm (.375”) diameter hole with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W Contact rating. Extensive range of sensitivity with specified cable length is available. The housing color is white. It has three crush ribs along the length of the capsule that allow a firm and fixed press-fit. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57040 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.

The 59040 Press-Fit Reed Sensor is a small, cylindrical reed sensor 31.0 mm (1.22”) long that presses into a 9.5 mm (.375”) diameter hole with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W Contact rating. Extensive range of sensitivity with specified cable length is available. The housing color is white. It has three crush ribs along the length of the capsule that allow a firm and fixed press-fit. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57040 actuator. Noncontact switching solution for wet & harsh environments No leakage current in ‘open’ state−ideal for battery-powered IoT applications Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications Hermetically sealed, IP67 rated; UL and REACH compliant Can operate through nonferrous materials (for example, wood, plastic, or aluminum) Available in select sensitivities (operating distances) Standard cable configurations; customization options available UL Recognized per UL 508 and CSA C22.2 No. 14.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59040-4-U
Product Name Cylindrical Reed Sensor with Retaining Ribs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
14mm Close-Differential Reed Switch - MACD-14-20-25 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Magnetic, Reed Switches - 1835-1008-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers