HSI Sensing (Hermetic Switch, Inc.) Switch,REED,HIGH VOLTAGE & HIGH POWER,TUNGSTEN CONTACTS,TIN-PLATED EXTERNAL LEAD HSR-156WT

Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.
Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Suppliers

Company
Product
Description
Supplier Links
Switch,REED,HIGH VOLTAGE & HIGH POWER,TUNGSTEN CONTACTS,TIN-PLATED EXTERNAL LEAD - 70168927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,REED,HIGH VOLTAGE & HIGH POWER,TUNGSTEN CONTACTS,TIN-PLATED EXTERNAL LEAD
70168927
Switch,REED,HIGH VOLTAGE & HIGH POWER,TUNGSTEN CONTACTS,TIN-PLATED EXTERNAL LEAD 70168927
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Reed Switches
Product Number 70168927
Product Name Switch,REED,HIGH VOLTAGE & HIGH POWER,TUNGSTEN CONTACTS,TIN-PLATED EXTERNAL LEAD
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Contact Material Tungsten
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Miniature Reed Switch - HSR-510R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-1189-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers