HORIBA Instruments, Inc. Chassis Dynamometer VULCAN

Description
HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized by their high accuracy and repeatability. Automated quality checks and product diagnostics additionally contribute to the performance of the overall system. To advance the quality of the measurement results, HORIBA has improved calibration and measurement accuracy as well as the roller dimensions, enabling it to comply with current and future vehicle demands. A standard calibration device using a two-arm design for full force calibration through the zero point assures easy and reliable calibration. Axle load of up to 3 000 kg (light-duty) and 4 500 kg (medium-duty) Extendable wheelbase for a variety of vehicles Extended temperature range from -40 to 50°C Suitable for current and future drive technologies, including hybrid, battery and fuel cell electric vehicles SPECIAL APPLICATIONS FOR VEHICLE TESTING Efficiency measurements for electric vehicles GTR15 procedure of vehicle losses for road load determination Durability testing Altitude applications Motorcycle and 3-wheeler tests FLEXIBLE Modular concept for different vehicle types Integration of additional devices and systems, e.g. driver’s aid Easy software upgrades for latest legislations EFFICIENT Precise measurements and high repeatability Applications for certification and R&D Fully automatic test with test automation software STARS SERVICEABLE Automated quality checks and product diagnostics Worldwide service network
Datasheet
Description
HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized by their high accuracy and repeatability. Automated quality checks and product diagnostics additionally contribute to the performance of the overall system. To advance the quality of the measurement results, HORIBA has improved calibration and measurement accuracy as well as the roller dimensions, enabling it to comply with current and future vehicle demands. A standard calibration device using a two-arm design for full force calibration through the zero point assures easy and reliable calibration. Axle load of up to 3 000 kg (light-duty) and 4 500 kg (medium-duty) Extendable wheelbase for a variety of vehicles Extended temperature range from -40 to 50°C Suitable for current and future drive technologies, including hybrid, battery and fuel cell electric vehicles SPECIAL APPLICATIONS FOR VEHICLE TESTING Efficiency measurements for electric vehicles GTR15 procedure of vehicle losses for road load determination Durability testing Altitude applications Motorcycle and 3-wheeler tests FLEXIBLE Modular concept for different vehicle types Integration of additional devices and systems, e.g. driver’s aid Easy software upgrades for latest legislations EFFICIENT Precise measurements and high repeatability Applications for certification and R&D Fully automatic test with test automation software STARS SERVICEABLE Automated quality checks and product diagnostics Worldwide service network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Dynamometer - VULCAN - HORIBA Instruments, Inc.
Irvine, CA, United States
Chassis Dynamometer
VULCAN
Chassis Dynamometer VULCAN
HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized by their high accuracy and repeatability. Automated quality checks and product diagnostics additionally contribute to the performance of the overall system. To advance the quality of the measurement results, HORIBA has improved calibration and measurement accuracy as well as the roller dimensions, enabling it to comply with current and future vehicle demands. A standard calibration device using a two-arm design for full force calibration through the zero point assures easy and reliable calibration. Axle load of up to 3 000 kg (light-duty) and 4 500 kg (medium-duty) Extendable wheelbase for a variety of vehicles Extended temperature range from -40 to 50°C Suitable for current and future drive technologies, including hybrid, battery and fuel cell electric vehicles SPECIAL APPLICATIONS FOR VEHICLE TESTING Efficiency measurements for electric vehicles GTR15 procedure of vehicle losses for road load determination Durability testing Altitude applications Motorcycle and 3-wheeler tests FLEXIBLE Modular concept for different vehicle types Integration of additional devices and systems, e.g. driver’s aid Easy software upgrades for latest legislations EFFICIENT Precise measurements and high repeatability Applications for certification and R&D Fully automatic test with test automation software STARS SERVICEABLE Automated quality checks and product diagnostics Worldwide service network

HORIBA continues to accumulate substantial knowledge in designing and manufacturing high-quality chassis dynamometers for the automotive industry in compliance with existing and forthcoming emission standards. Continuous optimization and improvement of the tried-and-tested design have led to the latest generation of VULCAN dynamometers. While creating this new range of chassis dynamometers, the HORIBA team re-examined fundamental design elements that are crucial to the performance demanded by our users. The digital force and speed measurement designs are characterized by their high accuracy and repeatability. Automated quality checks and product diagnostics additionally contribute to the performance of the overall system.

To advance the quality of the measurement results, HORIBA has improved calibration and measurement accuracy as well as the roller dimensions, enabling it to comply with current and future vehicle demands. A standard calibration device using a two-arm design for full force calibration through the zero point assures easy and reliable calibration.

  • Axle load of up to 3 000 kg (light-duty) and 4 500 kg (medium-duty)
  • Extendable wheelbase for a variety of vehicles
  • Extended temperature range from -40 to 50°C
  • Suitable for current and future drive technologies, including hybrid, battery and fuel cell electric vehicles

SPECIAL APPLICATIONS FOR VEHICLE TESTING

  • Efficiency measurements for electric vehicles
  • GTR15 procedure of vehicle losses for road load determination
  • Durability testing
  • Altitude applications
  • Motorcycle and 3-wheeler tests

FLEXIBLE

  • Modular concept for different vehicle types
  • Integration of additional devices and systems, e.g. driver’s aid
  • Easy software upgrades for latest legislations

EFFICIENT

  • Precise measurements and high repeatability
  • Applications for certification and R&D
  • Fully automatic test with test automation software STARS

SERVICEABLE

  • Automated quality checks and product diagnostics
  • Worldwide service network
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dynamometers
Product Number VULCAN
Product Name Chassis Dynamometer
Application Automotive; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Multi-Purpose Full Size Inertia-Type Brake Dynamometer - GIANT 6000 Series - HORIBA Instruments, Inc.
Specs
Technology AC
Application Automotive; Industrial
Torque 309735 In-lbs (357143 kg-cm)
View Details