HORIBA Instruments, Inc. Solid Particle Counting System MEXA-2000SPCS Series

Description
The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time. The series can complete engine/vehicle certification testing in the latest regulations (Euro 5/6 and Euro VI), which requires complied dilution systems, along with R&D testing of engines and particulate filters by direct sampling without dilution. Certification tests for Euro 5/6 and Euro VI MEXA-2000 / 2200SPCS Tests with a partial flow dilution tunnel connected MEXA-2200 / 2300SPCS R&D tests with high pressure direct sampling MEXA-2100 / 2300SPCS Sub-23 nm particle measurement [New Lineup] (Specification required in 74th UNECE GRPE session on January 11, 2017.) MEXA-2010/2110/2210/ 2310SPCS Line-ups Certification Tests Models - Categories - Regulations - Sampling methods *1 MEXA-2000SPCS LDV Euro 5/6 Full Flow Tunnel MEXA-2100SPCS *2 HD Engine Euro VI Full Flow Tunnel MEXA-2200SPCS *3 LDV Euro 5/6 Full Flow Tunnel MEXA-2300SPCS *2 *3 HD Engine Euro VI Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sample gas should be supplied to SPCS without pre-classifier or hatted probe. *3: With high-accuracy sample return function for connecting to a partial flow tunnel. (R49 compliant) R&D, Performance Evaluation Models - Categories - Sampling methods *1 MEXA-2000SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2100SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2200SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2300SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel MEXA-2010SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2110SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2210SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2310SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sampling at a pressure less than 5 kPa is possible. Acceptable maximum concentration is limited to the same value as the full flow tunnel. *3: A DSU predilution unit with pressure adjusting function realizes direct sampling for high pressure applications of up to 100 kPa. Compact design • Easy to install and transport in a laboratory • Small footprint High performance sampling system The set DF is not affected by changes in sample pressure in the CVS or sampling system. The VPR *1 calibration factor (PCRF *2) can be used for many applications without specific calibration/correcti on of the diluters in VPR. *1 VPR: Volatile Particle Remover *2 PCRF: Particle Concentration Reduction Factor Various optional units The combination of the main unit and optional units allows a wide range of applications and sampling configurations. For Measurement Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Cyclone Unit (CYU) *1 External Cyclone ○ Built-in ○ Built-in Sample Return Unit (SRU) Returning sample to CVS ○ × × × Cooler Unit (CLU) *2 Cooling detector (CPC) for high temperature conditions ○ ○ ○ ○ For Performance Check Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Dilution Factor Checker (DFC) Dilution factor check and flow rate calibration ○ ○ ○ ○ Linearity Check Unit (LCU) Generating solid particles for linearity check and penetration efficiency check ○ ○ ○ ○ Volatile-particle Generation Unit (VGU) Generating particles for removal efficiency check of evaporation tube ○ ○ ○ ○ *1: For MEXA-2000/2200SPCS, select a hatted probe or an external cyclone unit set at full flow tunnel side. *2: Mounted in an optional 19-inch cabinet with main unit. High accuracy dilution Reliable diluter developed by HORIBA Group Patent number: 7201071(US) Dedicated particle number counting Fully integrated system for stand-alone operation with the comprehensive data logging functions. Also available for operation with host CPU control using the AK-LAN host interface.
Datasheet
Description
The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time. The series can complete engine/vehicle certification testing in the latest regulations (Euro 5/6 and Euro VI), which requires complied dilution systems, along with R&D testing of engines and particulate filters by direct sampling without dilution. Certification tests for Euro 5/6 and Euro VI MEXA-2000 / 2200SPCS Tests with a partial flow dilution tunnel connected MEXA-2200 / 2300SPCS R&D tests with high pressure direct sampling MEXA-2100 / 2300SPCS Sub-23 nm particle measurement [New Lineup] (Specification required in 74th UNECE GRPE session on January 11, 2017.) MEXA-2010/2110/2210/ 2310SPCS Line-ups Certification Tests Models - Categories - Regulations - Sampling methods *1 MEXA-2000SPCS LDV Euro 5/6 Full Flow Tunnel MEXA-2100SPCS *2 HD Engine Euro VI Full Flow Tunnel MEXA-2200SPCS *3 LDV Euro 5/6 Full Flow Tunnel MEXA-2300SPCS *2 *3 HD Engine Euro VI Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sample gas should be supplied to SPCS without pre-classifier or hatted probe. *3: With high-accuracy sample return function for connecting to a partial flow tunnel. (R49 compliant) R&D, Performance Evaluation Models - Categories - Sampling methods *1 MEXA-2000SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2100SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2200SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2300SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel MEXA-2010SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2110SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2210SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2310SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sampling at a pressure less than 5 kPa is possible. Acceptable maximum concentration is limited to the same value as the full flow tunnel. *3: A DSU predilution unit with pressure adjusting function realizes direct sampling for high pressure applications of up to 100 kPa. Compact design • Easy to install and transport in a laboratory • Small footprint High performance sampling system The set DF is not affected by changes in sample pressure in the CVS or sampling system. The VPR *1 calibration factor (PCRF *2) can be used for many applications without specific calibration/correcti on of the diluters in VPR. *1 VPR: Volatile Particle Remover *2 PCRF: Particle Concentration Reduction Factor Various optional units The combination of the main unit and optional units allows a wide range of applications and sampling configurations. For Measurement Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Cyclone Unit (CYU) *1 External Cyclone ○ Built-in ○ Built-in Sample Return Unit (SRU) Returning sample to CVS ○ × × × Cooler Unit (CLU) *2 Cooling detector (CPC) for high temperature conditions ○ ○ ○ ○ For Performance Check Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Dilution Factor Checker (DFC) Dilution factor check and flow rate calibration ○ ○ ○ ○ Linearity Check Unit (LCU) Generating solid particles for linearity check and penetration efficiency check ○ ○ ○ ○ Volatile-particle Generation Unit (VGU) Generating particles for removal efficiency check of evaporation tube ○ ○ ○ ○ *1: For MEXA-2000/2200SPCS, select a hatted probe or an external cyclone unit set at full flow tunnel side. *2: Mounted in an optional 19-inch cabinet with main unit. High accuracy dilution Reliable diluter developed by HORIBA Group Patent number: 7201071(US) Dedicated particle number counting Fully integrated system for stand-alone operation with the comprehensive data logging functions. Also available for operation with host CPU control using the AK-LAN host interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Particle Counting System - MEXA-2000SPCS Series - HORIBA Instruments, Inc.
Irvine, CA, United States
Solid Particle Counting System
MEXA-2000SPCS Series
Solid Particle Counting System MEXA-2000SPCS Series
The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time. The series can complete engine/vehicle certification testing in the latest regulations (Euro 5/6 and Euro VI), which requires complied dilution systems, along with R&D testing of engines and particulate filters by direct sampling without dilution. Certification tests for Euro 5/6 and Euro VI MEXA-2000 / 2200SPCS Tests with a partial flow dilution tunnel connected MEXA-2200 / 2300SPCS R&D tests with high pressure direct sampling MEXA-2100 / 2300SPCS Sub-23 nm particle measurement [New Lineup] (Specification required in 74th UNECE GRPE session on January 11, 2017.) MEXA-2010/2110/2210/ 2310SPCS Line-ups Certification Tests Models - Categories - Regulations - Sampling methods *1 MEXA-2000SPCS LDV Euro 5/6 Full Flow Tunnel MEXA-2100SPCS *2 HD Engine Euro VI Full Flow Tunnel MEXA-2200SPCS *3 LDV Euro 5/6 Full Flow Tunnel MEXA-2300SPCS *2 *3 HD Engine Euro VI Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sample gas should be supplied to SPCS without pre-classifier or hatted probe. *3: With high-accuracy sample return function for connecting to a partial flow tunnel. (R49 compliant) R&D, Performance Evaluation Models - Categories - Sampling methods *1 MEXA-2000SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2100SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2200SPCS LDV / HD Engine Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2300SPCS LDV / HD Engine High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel MEXA-2010SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel MEXA-2110SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel MEXA-2210SPCS Sub-23 nm PN (LDV/HD Engine) Normal Pressure Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel MEXA-2310SPCS Sub-23 nm PN (LDV/HD Engine) High Pressure Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel *1: When ordering, please specify intended applications and expected sampling methods. *2: Direct sampling at a pressure less than 5 kPa is possible. Acceptable maximum concentration is limited to the same value as the full flow tunnel. *3: A DSU predilution unit with pressure adjusting function realizes direct sampling for high pressure applications of up to 100 kPa. Compact design • Easy to install and transport in a laboratory • Small footprint High performance sampling system The set DF is not affected by changes in sample pressure in the CVS or sampling system. The VPR *1 calibration factor (PCRF *2) can be used for many applications without specific calibration/correcti on of the diluters in VPR. *1 VPR: Volatile Particle Remover *2 PCRF: Particle Concentration Reduction Factor Various optional units The combination of the main unit and optional units allows a wide range of applications and sampling configurations. For Measurement Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Cyclone Unit (CYU) *1 External Cyclone ○ Built-in ○ Built-in Sample Return Unit (SRU) Returning sample to CVS ○ × × × Cooler Unit (CLU) *2 Cooling detector (CPC) for high temperature conditions ○ ○ ○ ○ For Performance Check Optional Units - Functions - 2000 - 2100 - 2200 - 2300 Dilution Factor Checker (DFC) Dilution factor check and flow rate calibration ○ ○ ○ ○ Linearity Check Unit (LCU) Generating solid particles for linearity check and penetration efficiency check ○ ○ ○ ○ Volatile-particle Generation Unit (VGU) Generating particles for removal efficiency check of evaporation tube ○ ○ ○ ○ *1: For MEXA-2000/2200SPCS, select a hatted probe or an external cyclone unit set at full flow tunnel side. *2: Mounted in an optional 19-inch cabinet with main unit. High accuracy dilution Reliable diluter developed by HORIBA Group Patent number: 7201071(US) Dedicated particle number counting Fully integrated system for stand-alone operation with the comprehensive data logging functions. Also available for operation with host CPU control using the AK-LAN host interface.

The HORIBA MEXA-2000SPCS series measures the number of solid particles from engine exhaust gas in real-time.
The series can complete engine/vehicle certification testing in the latest
regulations (Euro 5/6 and Euro VI), which requires complied dilution systems,
along with R&D testing of engines and particulate filters by direct sampling
without dilution.

  • Certification tests for Euro 5/6 and Euro VI
    MEXA-2000 / 2200SPCS
  • Tests with a partial flow dilution tunnel connected
    MEXA-2200 / 2300SPCS
  • R&D tests with high pressure direct sampling
    MEXA-2100 / 2300SPCS
  • Sub-23 nm particle measurement [New Lineup]
    (Specification required in 74th UNECE GRPE session on January 11, 2017.)
    MEXA-2010/2110/2210/2310SPCS

Line-ups

  • Certification Tests

Models - Categories - Regulations - Sampling methods *1
MEXA-2000SPCS LDV Euro 5/6 Full Flow Tunnel
MEXA-2100SPCS *2 HD Engine Euro VI Full Flow Tunnel
MEXA-2200SPCS *3 LDV Euro 5/6 Full Flow Tunnel
MEXA-2300SPCS *2 *3 HD Engine Euro VI Full Flow Tunnel Partial Flow Tunnel

*1: When ordering, please specify intended applications and expected sampling methods.
*2: Direct sample gas should be supplied to SPCS without pre-classifier or hatted probe.
*3: With high-accuracy sample return function for connecting to a partial flow tunnel. (R49 compliant)

  • R&D, Performance Evaluation

Models - Categories - Sampling methods *1
MEXA-2000SPCS LDV / HD Engine Normal Pressure
Direct Sampling *2 Full Flow Tunnel
MEXA-2100SPCS LDV / HD Engine High Pressure
Direct Sampling *3 Full Flow Tunnel
MEXA-2200SPCS LDV / HD Engine Normal Pressure
Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel
MEXA-2300SPCS LDV / HD Engine High Pressure
Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel
MEXA-2010SPCS Sub-23 nm PN
(LDV/HD Engine) Normal Pressure
Direct Sampling *2 Full Flow Tunnel
MEXA-2110SPCS Sub-23 nm PN
(LDV/HD Engine) High Pressure
Direct Sampling *3 Full Flow Tunnel
MEXA-2210SPCS Sub-23 nm PN
(LDV/HD Engine) Normal Pressure
Direct Sampling *2 Full Flow Tunnel Partial Flow Tunnel
MEXA-2310SPCS Sub-23 nm PN
(LDV/HD Engine) High Pressure
Direct Sampling *3 Full Flow Tunnel Partial Flow Tunnel

*1: When ordering, please specify intended applications and expected sampling methods.
*2: Direct sampling at a pressure less than 5 kPa is possible. Acceptable maximum concentration is limited to the same value as the full flow tunnel.
*3: A DSU predilution unit with pressure adjusting function realizes direct sampling for high pressure applications of up to 100 kPa.

  • Compact design

• Easy to install and transport in a laboratory
• Small footprint 

  • High performance sampling system

The set DF is not affected by changes in sample pressure in the CVS or
sampling system. The VPR *1 calibration factor (PCRF *2) can be used
for many applications without specific calibration/correction of the diluters
in VPR.
*1 VPR: Volatile Particle Remover
*2 PCRF: Particle Concentration Reduction Factor

  • Various optional units

The combination of the main unit and optional units allows a wide range of applications and sampling configurations.

For Measurement

Optional Units - Functions - 2000 - 2100 - 2200 - 2300
Cyclone Unit (CYU) *1 External Cyclone ○ Built-in ○ Built-in
Sample Return Unit (SRU) Returning sample to CVS ○ × × ×
Cooler Unit (CLU) *2 Cooling detector (CPC) for high temperature conditions ○ ○ ○ ○

For Performance Check

Optional Units - Functions - 2000 - 2100 - 2200 - 2300
Dilution Factor Checker (DFC) Dilution factor check and flow rate calibration ○ ○ ○ ○
Linearity Check Unit (LCU) Generating solid particles for linearity check
and penetration efficiency check ○ ○ ○ ○
Volatile-particle Generation Unit (VGU) Generating particles for removal efficiency
check of evaporation tube ○ ○ ○ ○

*1: For MEXA-2000/2200SPCS, select a hatted probe or an external cyclone unit set at full flow tunnel side.
*2: Mounted in an optional 19-inch cabinet with main unit.

  • High accuracy dilution

Reliable diluter developed by HORIBA Group
Patent number: 7201071(US)

  • Dedicated particle number counting

Fully integrated system for stand-alone operation with the comprehensive
data logging functions. Also available for operation with host CPU control
using the AK-LAN host interface.

Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Particle Analyzers
Product Number MEXA-2000SPCS Series
Product Name Solid Particle Counting System
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 33US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Reticle / Mask Particle Detection System - PR-PD2HR - HORIBA Instruments, Inc.
Specs
Measurement Type Size
Sample Type Aerosol Droplets (Liquid in Gas)
Technology Diffraction / Laser Diffraction (LALLS); Polarized laser scattering method
View Details
Desktop Scanning Electron Microscope Software - Fibermetric - Phenom-World BV
Specs
Measurement Type Size; Shape
Sample Type Fibers
Technology Microscopy / Image Analysis
View Details