HORIBA Instruments, Inc. Multi-Purpose Full Size Inertia-Type Brake Dynamometer GIANT 6000 Series

Description
The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high speed railway applications. The GIANT 6000 family can be used to test all aspects of the brake system such as the caliper, disc/drum, brake pad and shoes including different assembly fixtures to help optimize each brake system for use in a vehicle. Enabling different disc/drum compounds to be tested under thermal fatigue, friction compounds for emission (dust) production and caliper designs for NVH optimization. Standard Features Machine frame resting on special vibration insulators. No seismic concrete block required Solid state AC/DC power converter, to feed the DC-motor and power the electrical inertia simulation Flywheel set combined with electrical inertia to simulate the kinetic energy of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short delivery times Compact design Modular design, customer to add on additional options Robust design to ensure low maintenance requirements High level of simulation quality High level of measurement accuracy Standardized components Microsoft Office -compatible user interface Use of standardized evaluation software (MSExcelTM, NI DiademTM) Applications Thermal fatigue testing, integrity tests, friction, judder and NVH investigations Replication of vehicle tests, one-to-one on the dynamometer Customization of brake pressure profiles and cooling profiles Environmental simulation (temperature, rain, dust/dirt, salt water corrosion testing) Brake emissions testing HORIBA offers a wide range of additional services, if special test applications are desired, HORIBA has the capabilities to accommodate these requirements Application Matrix Type Suitable to Vehicle Type & Normal Size Test Samples, Assemblies and possibilities GIANT 6000 F1 Race Cars Cars Vans Drum brakes Disc & calipers Knuckle-fixtures MacPherson corner Complete axles structures GIANT 6200 | GIANT 6300 | GIANT 6400 Cars Vans Light to Medium Trucks Drum brakes Disc & calipers Knuckle-fixtures MacPherson strut Complete axles structures Wheel load simulations GIANT 6500 Light Medium and heavy commercial vehicles Disc & drum brake systems to complete axle and wheel assemblies GIANT 6600 Heavy commercial vehicles to railway applications Disc & drum brake systems to complete axle and wheel assemblies GIANT 6800 High speed railway applications Disc / pad and wheel / brake block assemblies
Description
The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high speed railway applications. The GIANT 6000 family can be used to test all aspects of the brake system such as the caliper, disc/drum, brake pad and shoes including different assembly fixtures to help optimize each brake system for use in a vehicle. Enabling different disc/drum compounds to be tested under thermal fatigue, friction compounds for emission (dust) production and caliper designs for NVH optimization. Standard Features Machine frame resting on special vibration insulators. No seismic concrete block required Solid state AC/DC power converter, to feed the DC-motor and power the electrical inertia simulation Flywheel set combined with electrical inertia to simulate the kinetic energy of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short delivery times Compact design Modular design, customer to add on additional options Robust design to ensure low maintenance requirements High level of simulation quality High level of measurement accuracy Standardized components Microsoft Office -compatible user interface Use of standardized evaluation software (MSExcelTM, NI DiademTM) Applications Thermal fatigue testing, integrity tests, friction, judder and NVH investigations Replication of vehicle tests, one-to-one on the dynamometer Customization of brake pressure profiles and cooling profiles Environmental simulation (temperature, rain, dust/dirt, salt water corrosion testing) Brake emissions testing HORIBA offers a wide range of additional services, if special test applications are desired, HORIBA has the capabilities to accommodate these requirements Application Matrix Type Suitable to Vehicle Type & Normal Size Test Samples, Assemblies and possibilities GIANT 6000 F1 Race Cars Cars Vans Drum brakes Disc & calipers Knuckle-fixtures MacPherson corner Complete axles structures GIANT 6200 | GIANT 6300 | GIANT 6400 Cars Vans Light to Medium Trucks Drum brakes Disc & calipers Knuckle-fixtures MacPherson strut Complete axles structures Wheel load simulations GIANT 6500 Light Medium and heavy commercial vehicles Disc & drum brake systems to complete axle and wheel assemblies GIANT 6600 Heavy commercial vehicles to railway applications Disc & drum brake systems to complete axle and wheel assemblies GIANT 6800 High speed railway applications Disc / pad and wheel / brake block assemblies

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Full Size Inertia-Type Brake Dynamometer - GIANT 6000 Series - HORIBA Instruments, Inc.
Irvine, CA, United States
Multi-Purpose Full Size Inertia-Type Brake Dynamometer
GIANT 6000 Series
Multi-Purpose Full Size Inertia-Type Brake Dynamometer GIANT 6000 Series
The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high speed railway applications. The GIANT 6000 family can be used to test all aspects of the brake system such as the caliper, disc/drum, brake pad and shoes including different assembly fixtures to help optimize each brake system for use in a vehicle. Enabling different disc/drum compounds to be tested under thermal fatigue, friction compounds for emission (dust) production and caliper designs for NVH optimization. Standard Features Machine frame resting on special vibration insulators. No seismic concrete block required Solid state AC/DC power converter, to feed the DC-motor and power the electrical inertia simulation Flywheel set combined with electrical inertia to simulate the kinetic energy of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short delivery times Compact design Modular design, customer to add on additional options Robust design to ensure low maintenance requirements High level of simulation quality High level of measurement accuracy Standardized components Microsoft Office -compatible user interface Use of standardized evaluation software (MSExcelTM, NI DiademTM) Applications Thermal fatigue testing, integrity tests, friction, judder and NVH investigations Replication of vehicle tests, one-to-one on the dynamometer Customization of brake pressure profiles and cooling profiles Environmental simulation (temperature, rain, dust/dirt, salt water corrosion testing) Brake emissions testing HORIBA offers a wide range of additional services, if special test applications are desired, HORIBA has the capabilities to accommodate these requirements Application Matrix Type Suitable to Vehicle Type & Normal Size Test Samples, Assemblies and possibilities GIANT 6000 F1 Race Cars Cars Vans Drum brakes Disc & calipers Knuckle-fixtures MacPherson corner Complete axles structures GIANT 6200 | GIANT 6300 | GIANT 6400 Cars Vans Light to Medium Trucks Drum brakes Disc & calipers Knuckle-fixtures MacPherson strut Complete axles structures Wheel load simulations GIANT 6500 Light Medium and heavy commercial vehicles Disc & drum brake systems to complete axle and wheel assemblies GIANT 6600 Heavy commercial vehicles to railway applications Disc & drum brake systems to complete axle and wheel assemblies GIANT 6800 High speed railway applications Disc / pad and wheel / brake block assemblies

The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high speed railway applications.

The GIANT 6000 family can be used to test all aspects of the brake system such as the caliper, disc/drum, brake pad and shoes including different assembly fixtures to help optimize each brake system for use in a vehicle.

Enabling different disc/drum compounds to be tested under thermal fatigue, friction compounds for emission (dust) production and caliper designs for NVH optimization.

Standard Features

  • Machine frame resting on special vibration insulators. No seismic concrete block required
  • Solid state AC/DC power converter, to feed the DC-motor and power the electrical inertia simulation
  • Flywheel set combined with electrical inertia to simulate the kinetic energy of a moving vehicle
  • HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque

Advantages

  • State-of-the-art technology
  • Test brake fixture with complete wheel suspension
  • Semi-acoustic chamber, for noise investigations
  • Short delivery times
  • Compact design
  • Modular design, customer to add on additional options
  • Robust design to ensure low maintenance requirements
  • High level of simulation quality
  • High level of measurement accuracy
  • Standardized components
  • Microsoft Office -compatible user interface
  • Use of standardized evaluation software (MSExcelTM, NI DiademTM)

Applications

  • Thermal fatigue testing, integrity tests, friction, judder and NVH investigations
  • Replication of vehicle tests, one-to-one on the dynamometer
  • Customization of brake pressure profiles and cooling profiles
  • Environmental simulation (temperature, rain, dust/dirt, salt water corrosion testing)
  • Brake emissions testing
  • HORIBA offers a wide range of additional services, if special test applications are desired, HORIBA has the capabilities to accommodate these requirements

Application Matrix

Type Suitable to Vehicle Type & Normal Size Test Samples, Assemblies and possibilities
GIANT 6000 F1 Race Cars
Cars
Vans Drum brakes
Disc & calipers
Knuckle-fixtures
MacPherson corner
Complete axles structures
GIANT 6200 | GIANT 6300 | GIANT 6400 Cars
Vans
Light to Medium Trucks Drum brakes
Disc & calipers
Knuckle-fixtures
MacPherson strut
Complete axles structures
Wheel load simulations
GIANT 6500 Light Medium and heavy commercial vehicles Disc & drum brake systems to complete axle and wheel assemblies
GIANT 6600 Heavy commercial vehicles to railway applications Disc & drum brake systems to complete axle and wheel assemblies
GIANT 6800 High speed railway applications Disc / pad and wheel / brake block assemblies

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dynamometers
Product Number GIANT 6000 Series
Product Name Multi-Purpose Full Size Inertia-Type Brake Dynamometer
Technology AC
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Multi-Component Dynamometer - 9257B - Kistler Group
Specs
Application Industrial
View Details