Power Test, Inc. Water Brake Engine Dynamometer

Description
Our 35X-Series engine dynamometers are designed for testing the majority of on and off-highway diesel engines and large electric motors. This series offers test capacities from 50-2100 HP, and operating speeds to 4000 RPM. The 35X-Series dynamometers are an updated version of Power Test's original 25X-Series dynamometers, with proven performance for more than 25 years. Specifications Power: - 35X01: Up to 350 HP (261kW) - 35X02: Up to 700 HP (522kW) - 35X03: Up to 1,050 HP (783kW) - 35X04: Up to 1,400 HP (1044kW) - 35X05: Up to 1,750 HP (1305kW) - 35X06: Up to 2,100 HP (1566kW) Torque: - 35X01: Up to 1,250 ft-lbs - 35X02: Up to 2,500 ft-lbs - 35X03: Up to 3,750 ft-lbs - 35X04: Up to 5,000 ft-lbs - 35X05: Up to 6,225 ft-lbs - 35X06: Up to 7,500 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.
Description
Our 35X-Series engine dynamometers are designed for testing the majority of on and off-highway diesel engines and large electric motors. This series offers test capacities from 50-2100 HP, and operating speeds to 4000 RPM. The 35X-Series dynamometers are an updated version of Power Test's original 25X-Series dynamometers, with proven performance for more than 25 years. Specifications Power: - 35X01: Up to 350 HP (261kW) - 35X02: Up to 700 HP (522kW) - 35X03: Up to 1,050 HP (783kW) - 35X04: Up to 1,400 HP (1044kW) - 35X05: Up to 1,750 HP (1305kW) - 35X06: Up to 2,100 HP (1566kW) Torque: - 35X01: Up to 1,250 ft-lbs - 35X02: Up to 2,500 ft-lbs - 35X03: Up to 3,750 ft-lbs - 35X04: Up to 5,000 ft-lbs - 35X05: Up to 6,225 ft-lbs - 35X06: Up to 7,500 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Suppliers

Company
Product
Description
Supplier Links
Water Brake Engine Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Water Brake Engine Dynamometer
Water Brake Engine Dynamometer
Our 35X-Series engine dynamometers are designed for testing the majority of on and off-highway diesel engines and large electric motors. This series offers test capacities from 50-2100 HP, and operating speeds to 4000 RPM. The 35X-Series dynamometers are an updated version of Power Test's original 25X-Series dynamometers, with proven performance for more than 25 years. Specifications Power: - 35X01: Up to 350 HP (261kW) - 35X02: Up to 700 HP (522kW) - 35X03: Up to 1,050 HP (783kW) - 35X04: Up to 1,400 HP (1044kW) - 35X05: Up to 1,750 HP (1305kW) - 35X06: Up to 2,100 HP (1566kW) Torque: - 35X01: Up to 1,250 ft-lbs - 35X02: Up to 2,500 ft-lbs - 35X03: Up to 3,750 ft-lbs - 35X04: Up to 5,000 ft-lbs - 35X05: Up to 6,225 ft-lbs - 35X06: Up to 7,500 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Our 35X-Series engine dynamometers are designed for testing the majority of on and off-highway diesel engines and large electric motors. This series offers test capacities from 50-2100 HP, and operating speeds to 4000 RPM. The 35X-Series dynamometers are an updated version of Power Test's original 25X-Series dynamometers, with proven performance for more than 25 years.

Specifications

  • Power:
  • - 35X01: Up to 350 HP (261kW)
  • - 35X02: Up to 700 HP (522kW)
  • - 35X03: Up to 1,050 HP (783kW)
  • - 35X04: Up to 1,400 HP (1044kW)
  • - 35X05: Up to 1,750 HP (1305kW)
  • - 35X06: Up to 2,100 HP (1566kW)
  • Torque:
  • - 35X01: Up to 1,250 ft-lbs
  • - 35X02: Up to 2,500 ft-lbs
  • - 35X03: Up to 3,750 ft-lbs
  • - 35X04: Up to 5,000 ft-lbs
  • - 35X05: Up to 6,225 ft-lbs
  • - 35X06: Up to 7,500 ft-lbs
  • Speed:
  • - Up to 4,000 RPM

Construction

Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability.

The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Water Brake Engine Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Multi-Component Dynamometer - 9255C - Kistler Group
Specs
Application Industrial
View Details