HORIBA Instruments, Inc. Semiconductor Process Monitoring For SC-2 Process CS-152

Description
The CS-152 standard clean monitor is a high-precision chemical concentration monitor designed for use with the SC-2 solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-152 continually monitors the concentrations of the various components of the SC-2 solutions (HCl/H2O2/H2O) used to remove metal ions. Feedback control based on the monitor output is used to keep the concentrations of the SC-2 solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-342 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SC-2 solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control All the user has to do is set up the SC-2 solution supply. Measurement is fully automatic, so no user control is required once the measurement has begun. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable measurement of high-temperature samples A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. If the monitor has an integrated cooling unit, high-temperature samples can be sent directly to the monitor. Temperature compensation is carried out automatically. The monitor uses a low-voltage (24 V DC) with a load of approximately 45 W gives good energy efficiency. An internal leakage sensor is installed to detect solution leaks, so that the supply of SC-2 solutions can be shut off in the event of an emergency.
Description
The CS-152 standard clean monitor is a high-precision chemical concentration monitor designed for use with the SC-2 solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-152 continually monitors the concentrations of the various components of the SC-2 solutions (HCl/H2O2/H2O) used to remove metal ions. Feedback control based on the monitor output is used to keep the concentrations of the SC-2 solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-342 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SC-2 solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control All the user has to do is set up the SC-2 solution supply. Measurement is fully automatic, so no user control is required once the measurement has begun. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable measurement of high-temperature samples A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. If the monitor has an integrated cooling unit, high-temperature samples can be sent directly to the monitor. Temperature compensation is carried out automatically. The monitor uses a low-voltage (24 V DC) with a load of approximately 45 W gives good energy efficiency. An internal leakage sensor is installed to detect solution leaks, so that the supply of SC-2 solutions can be shut off in the event of an emergency.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Process Monitoring For SC-2 Process - CS-152 - HORIBA Instruments, Inc.
Irvine, CA, United States
Semiconductor Process Monitoring For SC-2 Process
CS-152
Semiconductor Process Monitoring For SC-2 Process CS-152
The CS-152 standard clean monitor is a high-precision chemical concentration monitor designed for use with the SC-2 solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-152 continually monitors the concentrations of the various components of the SC-2 solutions (HCl/H2O2/H2O) used to remove metal ions. Feedback control based on the monitor output is used to keep the concentrations of the SC-2 solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-342 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SC-2 solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control All the user has to do is set up the SC-2 solution supply. Measurement is fully automatic, so no user control is required once the measurement has begun. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable measurement of high-temperature samples A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. If the monitor has an integrated cooling unit, high-temperature samples can be sent directly to the monitor. Temperature compensation is carried out automatically. The monitor uses a low-voltage (24 V DC) with a load of approximately 45 W gives good energy efficiency. An internal leakage sensor is installed to detect solution leaks, so that the supply of SC-2 solutions can be shut off in the event of an emergency.

The CS-152 standard clean monitor is a high-precision chemical concentration monitor designed for use with the SC-2 solutions used in semiconductor-manufacturing cleaning processes. Featuring fast response and a compact size, the CS-152 continually monitors the concentrations of the various components of the SC-2 solutions (HCl/H2O2/H2O) used to remove metal ions. Feedback control based on the monitor output is used to keep the concentrations of the SC-2 solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device.

  • Short 3-second measurement cycle supports concentration control for 300-mm processes
    A short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices.
  • Compact design helps reduce cleaning-device footprint
    The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device.
    *Based on comparison with the HORIBA CS-342 series.
  • Reduces lot defects in the cleaning process for improved yield
    Output from the monitor is used for automated spiking control of the SC-2 solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield.
  • Fully automatic measurement and simple control
    All the user has to do is set up the SC-2 solution supply. Measurement is fully automatic, so no user control is required once the measurement has begun. Air is used for reference spectral measurement, removing the need for a utility water supply.
  • Comprehensive measures to eliminate air bubbles enable measurement of high-temperature samples
    A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. If the monitor has an integrated cooling unit, high-temperature samples can be sent directly to the monitor. Temperature compensation is carried out automatically.
  • The monitor uses a low-voltage (24 V DC) with a load of approximately 45 W gives good energy efficiency. An internal leakage sensor is installed to detect solution leaks, so that the supply of SC-2 solutions can be shut off in the event of an emergency.
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Process Monitors
Product Number CS-152
Product Name Semiconductor Process Monitoring For SC-2 Process
Unlock Full Specs
to access all available technical data

Similar Products