The Model 9100 is a carbon monoxide monitor for continuous, cross-stack measurement in combustion systems, using infrared gas cell correlation. It features a 0.5 to 10 m pathlength, 1 ppm resolution, and a measuring range of 0 to 10000 ppm with configurable options. The system includes a transmitter and receiver unit with an IP65-rated enclosure, mounting via ASA 3", 150 lb flange, and operates across a temperature range of -30 to +55 °C. It supports thermocouple or 4-20 mA flue gas temperature input, isolated RS232/RS485 Modbus communications, two configurable analog outputs, and three programmable relays rated at 30 V DC, 1 A. Power is auto-selecting 85-132 or 170-264 V AC, 50-60 Hz, with 200 W consumption. Compliance includes EN61010 for safety and EN50081/EN50082 for EMC.
Developed based on AMETEK Land’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers.
| LAND | |
|---|---|
| Product Category | Process Monitors |
| Product Number | 9100 |
| Product Name | Carbon Monoxide Monitor |