HORIBA Instruments, Inc. Real Time Interferometric Process Monitor [CCD] Laser Interference Camera LEM-CT-670-G50

Description
Our Real Time Interferometric Process Monitor provides high precision detection of film thickness and trench depth during the etching/coating process. Interference occurs when monochromatic light hits the sample surface, resulting in different optical path lengths due to film thickness and height variations in the film. This system calculates the etching and coating speed of the monitored area by monitoring the interference intensity based on the cycle, leading to detection of the end-point from the prescribed film thickness and trench depth. Based on this theory, this system is extremely stable and can be used with complex multi-layer films. Two types of lasers are available and compatible with a broad range of films including SiN, SiO2, GaAs, InP, AlGaAs, and GaN. This system consists of a compact interference measurement section that includes the laser source, light receiver, and optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A large objective lens to wafer distance attachment range of 200 mm to 800 mm. The use of lasers enables a spot diameter as small as 20 mm to 100 mm. A compact, self-contained amplifier design that allows simple monitoring of 0 V to 10 V outputs with only a camera if connected to devices such as a data logger. DIGILEM CCD camera. Traditional interference wave type The horizontal axes represents time. An interference cycle is generated with respect to the etching depth as the etching process progresses. The amount of etching during one cycle is displayed as Dp = λ (laser wavelength 670 nm) / 2n (refractive index of etching film). Software ready for built-in use in processing lines This is a system for achieving high yield rates with semiconductors. Statistical processing from batch database compilation, remote control I/O common with the Semiconductor Manufacturing Process Monitor, and a remote control board for serial control from SECSII are included as standard features. End-point detection algorithms with improved flexibility With HORIBA JOBIN YVON’s own alarm expansion settings feature, a large number of compatible algorithms for special signal detection and detection of signals with poor S/N ratios are included and can always be expanded. Advanced reprocessing features Data obtained once can be simulated a number of times to achieve the optimum parameter configuration. This data can also be sent directly to HORIBA for analysis and optimization.
Description
Our Real Time Interferometric Process Monitor provides high precision detection of film thickness and trench depth during the etching/coating process. Interference occurs when monochromatic light hits the sample surface, resulting in different optical path lengths due to film thickness and height variations in the film. This system calculates the etching and coating speed of the monitored area by monitoring the interference intensity based on the cycle, leading to detection of the end-point from the prescribed film thickness and trench depth. Based on this theory, this system is extremely stable and can be used with complex multi-layer films. Two types of lasers are available and compatible with a broad range of films including SiN, SiO2, GaAs, InP, AlGaAs, and GaN. This system consists of a compact interference measurement section that includes the laser source, light receiver, and optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A large objective lens to wafer distance attachment range of 200 mm to 800 mm. The use of lasers enables a spot diameter as small as 20 mm to 100 mm. A compact, self-contained amplifier design that allows simple monitoring of 0 V to 10 V outputs with only a camera if connected to devices such as a data logger. DIGILEM CCD camera. Traditional interference wave type The horizontal axes represents time. An interference cycle is generated with respect to the etching depth as the etching process progresses. The amount of etching during one cycle is displayed as Dp = λ (laser wavelength 670 nm) / 2n (refractive index of etching film). Software ready for built-in use in processing lines This is a system for achieving high yield rates with semiconductors. Statistical processing from batch database compilation, remote control I/O common with the Semiconductor Manufacturing Process Monitor, and a remote control board for serial control from SECSII are included as standard features. End-point detection algorithms with improved flexibility With HORIBA JOBIN YVON’s own alarm expansion settings feature, a large number of compatible algorithms for special signal detection and detection of signals with poor S/N ratios are included and can always be expanded. Advanced reprocessing features Data obtained once can be simulated a number of times to achieve the optimum parameter configuration. This data can also be sent directly to HORIBA for analysis and optimization.

Suppliers

Company
Product
Description
Supplier Links
Real Time Interferometric Process Monitor [CCD] Laser Interference Camera - LEM-CT-670-G50 - HORIBA Instruments, Inc.
Irvine, CA, United States
Real Time Interferometric Process Monitor [CCD] Laser Interference Camera
LEM-CT-670-G50
Real Time Interferometric Process Monitor [CCD] Laser Interference Camera LEM-CT-670-G50
Our Real Time Interferometric Process Monitor provides high precision detection of film thickness and trench depth during the etching/coating process. Interference occurs when monochromatic light hits the sample surface, resulting in different optical path lengths due to film thickness and height variations in the film. This system calculates the etching and coating speed of the monitored area by monitoring the interference intensity based on the cycle, leading to detection of the end-point from the prescribed film thickness and trench depth. Based on this theory, this system is extremely stable and can be used with complex multi-layer films. Two types of lasers are available and compatible with a broad range of films including SiN, SiO2, GaAs, InP, AlGaAs, and GaN. This system consists of a compact interference measurement section that includes the laser source, light receiver, and optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A large objective lens to wafer distance attachment range of 200 mm to 800 mm. The use of lasers enables a spot diameter as small as 20 mm to 100 mm. A compact, self-contained amplifier design that allows simple monitoring of 0 V to 10 V outputs with only a camera if connected to devices such as a data logger. DIGILEM CCD camera. Traditional interference wave type The horizontal axes represents time. An interference cycle is generated with respect to the etching depth as the etching process progresses. The amount of etching during one cycle is displayed as Dp = λ (laser wavelength 670 nm) / 2n (refractive index of etching film). Software ready for built-in use in processing lines This is a system for achieving high yield rates with semiconductors. Statistical processing from batch database compilation, remote control I/O common with the Semiconductor Manufacturing Process Monitor, and a remote control board for serial control from SECSII are included as standard features. End-point detection algorithms with improved flexibility With HORIBA JOBIN YVON’s own alarm expansion settings feature, a large number of compatible algorithms for special signal detection and detection of signals with poor S/N ratios are included and can always be expanded. Advanced reprocessing features Data obtained once can be simulated a number of times to achieve the optimum parameter configuration. This data can also be sent directly to HORIBA for analysis and optimization.

Our Real Time Interferometric Process Monitor provides high precision detection of film thickness and trench depth during the etching/coating process.
Interference occurs when monochromatic light hits the sample surface, resulting in different optical path lengths due to film thickness and height variations in the film.
This system calculates the etching and coating speed of the monitored area by monitoring the interference intensity based on the cycle, leading to detection of the end-point from the prescribed film thickness and trench depth.
Based on this theory, this system is extremely stable and can be used with complex multi-layer films.

Two types of lasers are available and compatible with a broad range of films including SiN, SiO2, GaAs, InP, AlGaAs, and GaN.
This system consists of a compact interference measurement section that includes the laser source, light receiver, and optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films.

Sensor head

  • Camera with CCD imaging
    A large objective lens to wafer distance attachment range of 200 mm to 800 mm. The use of lasers enables a spot diameter as small as 20 mm to 100 mm. A compact, self-contained amplifier design that allows simple monitoring of 0 V to 10 V outputs with only a camera if connected to devices such as a data logger. DIGILEM CCD camera.
  • Traditional interference wave type
    The horizontal axes represents time. An interference cycle is generated with respect to the etching depth as the etching process progresses. The amount of etching during one cycle is displayed as Dp = λ (laser wavelength 670 nm) / 2n (refractive index of etching film).

Software ready for built-in use in processing lines
This is a system for achieving high yield rates with semiconductors. Statistical processing from batch database compilation, remote control I/O common with the Semiconductor Manufacturing Process Monitor, and a remote control board for serial control from SECSII are included as standard features.

End-point detection algorithms with improved flexibility
With HORIBA JOBIN YVON’s own alarm expansion settings feature, a large number of compatible algorithms for special signal detection and detection of signals with poor S/N ratios are included and can always be expanded.

Advanced reprocessing features
Data obtained once can be simulated a number of times to achieve the optimum parameter configuration. This data can also be sent directly to HORIBA for analysis and optimization.

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Process Monitors
Product Number LEM-CT-670-G50
Product Name Real Time Interferometric Process Monitor [CCD] Laser Interference Camera
Unlock Full Specs
to access all available technical data

Similar Products