Price Type AA meters offer fast accurate measurements for all but the lowest flows.
In the digital model a slotted hub extension rotates between a light-emitting diode and a photo-receptor. The pulses produced when the slot aligns with the LED and phototransistor are routed to the digital flow indicator, which converts them to a direct digital readout of stream velocity.
It can be suspended from bridge or boat using the suspension cable outfit with a lead weight; or it can be mounted on a wading rod for measurements in shallow streams, ditches, conduits or wastewater systems.
Accuracy: ± 2%
Operating Range: 0.2 - 25 fps 0.06 mps
Minimum Depth Required: Cable suspended - 18 inches Rod suspended - 6 inches
Dimensions: Bucket open end dia. - 2.0 inches Bucket wheel dia. - 5 inches Total length - 15 inches (with tailpiece) Height - 4.7 inches
Price Type AA meters offer fast accurate measurements for all but the lowest flows.
In the digital model a slotted hub extension rotates between a light-emitting diode and a photo-receptor. The pulses produced when the slot aligns with the LED and phototransistor are routed to the digital flow indicator, which converts them to a direct digital readout of stream velocity.
It can be suspended from bridge or boat using the suspension cable outfit with a lead weight; or it can be mounted on a wading rod for measurements in shallow streams, ditches, conduits or wastewater systems.
- Accuracy: ± 2%
- Operating Range:
0.2 - 25 fps
0.06 mps
- Minimum Depth Required:
Cable suspended - 18 inches
Rod suspended - 6 inches
- Dimensions:
Bucket open end dia. - 2.0 inches
Bucket wheel dia. - 5 inches
Total length - 15 inches (with tailpiece)
Height - 4.7 inches