Price Type AA meters offer fast accurate measurements for all but the lowest flows.
The headphone model generates one click every rotation or one every five rotations of the shaft, according to the contact connection selected.
It can be suspended from bridge or boat using the suspension cable outfit with a lead weight; or it can be mounted on a wading rod for measurements in shallow streams, ditches, conduits or wastewater systems.
Accuracy: ± 2%
Operating Range: 0.2 - 25 fps 0.06 mps
Minimum Depth Required: Cable suspended - 18 inches Rod suspended - 6 inches
Dimensions: Bucket open end dia. - 2.0 inches Bucket wheel dia. - 5 inches Total length - 15 inches (with tailpiece) Height - 4.7 inches
Price Type AA meters offer fast accurate measurements for all but the lowest flows.
The headphone model generates one click every rotation or one every five rotations of the shaft, according to the contact connection selected.
It can be suspended from bridge or boat using the suspension cable outfit with a lead weight; or it can be mounted on a wading rod for measurements in shallow streams, ditches, conduits or wastewater systems.
- Accuracy: ± 2%
- Operating Range:
0.2 - 25 fps
0.06 mps
- Minimum Depth Required:
Cable suspended - 18 inches
Rod suspended - 6 inches
- Dimensions:
Bucket open end dia. - 2.0 inches
Bucket wheel dia. - 5 inches
Total length - 15 inches (with tailpiece)
Height - 4.7 inches