Gurley Precision Instruments Pygmy Meter Model 625

Description
The compact design of the pygmy meters - the bucket wheel is just 3/4 inch high by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models. Pygmy meters are designed for rod suspension only. Accuracy: ± 2% Operating Range: 0.05 - 30 fps 0.02 - 0.9 mps Minimum Depth Required: Rod suspended - 3 inches Dimensions: Bucket open end dia. - 0.78 inches Bucket wheel dia. - 2 inches Total length - 3.75 inches Height - 2.25 inches
Request a Quote
Description
The compact design of the pygmy meters - the bucket wheel is just 3/4 inch high by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models. Pygmy meters are designed for rod suspension only. Accuracy: ± 2% Operating Range: 0.05 - 30 fps 0.02 - 0.9 mps Minimum Depth Required: Rod suspended - 3 inches Dimensions: Bucket open end dia. - 0.78 inches Bucket wheel dia. - 2 inches Total length - 3.75 inches Height - 2.25 inches
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pygmy Meter Model 625
The compact design of the pygmy meters - the bucket wheel is just 3/4 inch high by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models. Pygmy meters are designed for rod suspension only. Accuracy: ± 2% Operating Range: 0.05 - 30 fps 0.02 - 0.9 mps Minimum Depth Required: Rod suspended - 3 inches Dimensions: Bucket open end dia. - 0.78 inches Bucket wheel dia. - 2 inches Total length - 3.75 inches Height - 2.25 inches

The compact design of the pygmy meters - the bucket wheel is just 3/4 inch high by 2 inches in diameter - allows measurement of shallower and lower velocity flows.

The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models.

Pygmy meters are designed for rod suspension only.

  • Accuracy: ± 2%
  • Operating Range:
    0.05 - 30 fps
    0.02 - 0.9 mps
  • Minimum Depth Required:
    Rod suspended - 3 inches
  • Dimensions:
    Bucket open end dia. - 0.78 inches
    Bucket wheel dia. - 2 inches
    Total length - 3.75 inches
    Height - 2.25 inches
Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Open Channel Flow Meters
Product Number Model 625
Product Name Pygmy Meter
Unlock Full Specs
to access all available technical data

Similar Products