Gurley Precision Instruments Absolute Encoder with SSI Output M58

Description
Major Features and Advantages: Up to 20-bit single-turn resolution available Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available Standard synchro flange SSI interface standard (RS-485) - 4 MHz clock frequency Accuracy: +/- 30 arcsec The Model M58S with SSI output is a heavy-duty absolute rotary encoder with optical technology and standard SSI (RS485) interface, used in a wide variety of position sensing applications for measuring angles and distances. It is available as a single-turn encoder with up to 20 bits of resolution (2,097,152 steps per revolution), or as a standard multi-turn with a range of 20-bit words/turn + 24-bit turns. The optical technology and magnetic sensors (for counting turns) allow the encoder to be gearless. A back-up battery is located inside the encoder and assures true absolute position even power is disrupted.
Request a Quote Datasheet
Description
Major Features and Advantages: Up to 20-bit single-turn resolution available Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available Standard synchro flange SSI interface standard (RS-485) - 4 MHz clock frequency Accuracy: +/- 30 arcsec The Model M58S with SSI output is a heavy-duty absolute rotary encoder with optical technology and standard SSI (RS485) interface, used in a wide variety of position sensing applications for measuring angles and distances. It is available as a single-turn encoder with up to 20 bits of resolution (2,097,152 steps per revolution), or as a standard multi-turn with a range of 20-bit words/turn + 24-bit turns. The optical technology and magnetic sensors (for counting turns) allow the encoder to be gearless. A back-up battery is located inside the encoder and assures true absolute position even power is disrupted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Troy, NY, USA
Absolute Encoder with SSI Output
M58
Absolute Encoder with SSI Output M58
Major Features and Advantages: Up to 20-bit single-turn resolution available Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available Standard synchro flange SSI interface standard (RS-485) - 4 MHz clock frequency Accuracy: +/- 30 arcsec The Model M58S with SSI output is a heavy-duty absolute rotary encoder with optical technology and standard SSI (RS485) interface, used in a wide variety of position sensing applications for measuring angles and distances. It is available as a single-turn encoder with up to 20 bits of resolution (2,097,152 steps per revolution), or as a standard multi-turn with a range of 20-bit words/turn + 24-bit turns. The optical technology and magnetic sensors (for counting turns) allow the encoder to be gearless. A back-up battery is located inside the encoder and assures true absolute position even power is disrupted.

Major Features and Advantages:

  • Up to 20-bit single-turn resolution available
  • Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available
  • Standard synchro flange
  • SSI interface standard (RS-485) - 4 MHz clock frequency
  • Accuracy: +/- 30 arcsec

The Model M58S with SSI output is a heavy-duty absolute rotary encoder with optical technology and standard SSI (RS485) interface, used in a wide variety of position sensing applications for measuring angles and distances.

It is available as a single-turn encoder with up to 20 bits of resolution (2,097,152 steps per revolution), or as a standard multi-turn with a range of 20-bit words/turn + 24-bit turns. The optical technology and magnetic sensors (for counting turns) allow the encoder to be gearless. A back-up battery is located inside the encoder and assures true absolute position even power is disrupted.

Supplier's Site Datasheet

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number M58
Product Name Absolute Encoder with SSI Output
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
Output Signal Serial; Serial Synchronous Interface
Resolution 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
Absolute Encoder with SSI Output - A08 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Hollow Shaft Incremental Encoder - 8135S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Rotary Incremental Encoders - R119B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details